Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
No. of Inputs | 2 |
---|---|
Output Current | 64mA |
Propagation Delay | 1.5ns |
No. of Pins | 8Pins |
Logic Case Style | SSOP |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Voltage Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
2-bit bidirectional 400-kHz I2C/SMBus voltage level translator | Texas Instruments |
I2C Translator 8-Pin SSOP | RS |
Voltage Level Translator, Dual, Ssop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a PCA9306DCTT?
Additional datasheets, footprints and schematics for PCA9306DCTT are listed on our Part Details page. You can also find images and similar parts to PCA9306DCTT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCA9306DCTT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCA9306DCTT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCA9306DCTT fall under?
The PCA9306DCTT is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to PCA9306DCTT when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCA9306DCTT you can contact the distributor directly for product support, shipping queries etc.
Is the PCA9306DCTT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCA9306DCTT have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for PCA9306DCTT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCA9306DCTT often in real-time on the comparison pages.
What if I can't find stock of PCA9306DCTT?
You can fill out our help required form which you can use to request a quote for PCA9306DCTT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.