Status: | Unknown |
---|---|
Series: | POLAMCO Series |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat6 |
IP Rating | - |
Connector Mounting | Cable Mount |
Connector Orientation | Vertical |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | POLAMCO Series |
SVHC | Cadmium (27-Jun-2018) |
Connector Type | RJ45 |
Contact Material | Copper |
Contact Plating | Gold Plated Contacts |
Contact Termination | Crimp |
Contact Termination Type | Crimp |
Gender | Plug |
IP / NEMA Rating | IP68 |
No. of Contacts | 8Contacts, 8 Contact |
Standard | CAT6a |
Connector RJ45 Plug Straight Cable Mount 1 Port Cat 6a | Avnet America |
Plug, Rj45, 8 Position, Cat6A, Ip68, Crimp | Newark Electronics |
Where can I find additional details, specifications and documents for a PC4D0024-19NX-1-B?
Additional datasheets, footprints and schematics for PC4D0024-19NX-1-B are listed on our Part Details page. You can also find images and similar parts to PC4D0024-19NX-1-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PC4D0024-19NX-1-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PC4D0024-19NX-1-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PC4D0024-19NX-1-B fall under?
The PC4D0024-19NX-1-B is listed under Cable Leads & Connectors > Connectors > Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to PC4D0024-19NX-1-B when available in the Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PC4D0024-19NX-1-B you can contact the distributor directly for product support, shipping queries etc.
Is the PC4D0024-19NX-1-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PC4D0024-19NX-1-B have stock available?
Authorised distributors including Avnet America and Newark Electronics have stock available or on a lead time for PC4D0024-19NX-1-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PC4D0024-19NX-1-B often in real-time on the comparison pages.
What if I can't find stock of PC4D0024-19NX-1-B?
You can fill out our help required form which you can use to request a quote for PC4D0024-19NX-1-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.