Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
In Line Connector A | RJ45 |
---|---|
In Line Connector B | RJ45 |
Connector Type | RJ45 |
Product Range | - |
Convert From Gender | Receptacle |
Convert From Positions | 8Ways |
Convert To Gender | Receptacle |
Convert To Positions | 8Ways |
SVHC | No SVHC (17-Dec-2015) |
Connector Mounting | Panel Mount |
Contact Material | Copper |
Contact Plating | Gold Plated Contacts |
IP / NEMA Rating | IP68 |
Standard | CAT6a |
Receptacle, Square Flange Panel Mount, Rj45 Feed Thru, 8 Position, Cat6A, Ip68 | Newark Electronics |
Where can I find additional details, specifications and documents for a PC4B0029-19NX-1-B?
Additional datasheets, footprints and schematics for PC4B0029-19NX-1-B are listed on our Part Details page. You can also find images and similar parts to PC4B0029-19NX-1-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PC4B0029-19NX-1-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PC4B0029-19NX-1-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PC4B0029-19NX-1-B fall under?
The PC4B0029-19NX-1-B is listed under Cable Leads & Connectors > Connectors > Modular Connectors.
Can I view similar or alternative parts?
You can view similar parts to PC4B0029-19NX-1-B when available in the Modular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PC4B0029-19NX-1-B you can contact the distributor directly for product support, shipping queries etc.
Is the PC4B0029-19NX-1-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PC4B0029-19NX-1-B have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PC4B0029-19NX-1-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PC4B0029-19NX-1-B often in real-time on the comparison pages.
What if I can't find stock of PC4B0029-19NX-1-B?
You can fill out our help required form which you can use to request a quote for PC4B0029-19NX-1-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.