Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | - |
---|---|
No. of Positions | 2Ways |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Conductor Area CSA | 2.5mm² |
Wire Connection Method | Clamp |
Rated Current | 24A |
Rated Voltage | 450V |
Block Orientation | Through Hole Right Angle |
Product Range | - |
Colour | White |
Connector Mounting | Cable Mount |
Connector Type | Terminal Block Eurostyle |
Operating Temperature Max | +110°C |
Operating Temperature Min | -30°C |
Voltage Rating VAC | 450V |
Wire Area Size Max | 2.5mm² |
TERMINAL BLOCK, PLUGGABLE, 2POS | element14 |
Where can I find additional details, specifications and documents for a PC302?
Additional datasheets, footprints and schematics for PC302 are listed on our Part Details page. You can also find images and similar parts to PC302 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PC302 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PC302 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PC302 fall under?
The PC302 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to PC302 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PC302 you can contact the distributor directly for product support, shipping queries etc.
Is the PC302 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PC302 have stock available?
Authorised distributors including Farnell and element14 have stock available or on a lead time for PC302.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PC302 often in real-time on the comparison pages.
What if I can't find stock of PC302?
You can fill out our help required form which you can use to request a quote for PC302 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.