Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.97
|
No stock
|
Buy Now |
Tab Size - Metric | 4.75mm x 0.51mm |
---|---|
Tab Size - Imperial | 0.187" x 0.02" |
Terminal Material | Brass |
Mounting Hole Dia | - |
Terminal Plating | Tin |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a PC1L18704LT?
Additional datasheets, footprints and schematics for PC1L18704LT are listed on our Part Details page. You can also find images and similar parts to PC1L18704LT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PC1L18704LT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PC1L18704LT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PC1L18704LT fall under?
The PC1L18704LT is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to PC1L18704LT when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PC1L18704LT you can contact the distributor directly for product support, shipping queries etc.
Is the PC1L18704LT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PC1L18704LT have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PC1L18704LT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PC1L18704LT often in real-time on the comparison pages.
What if I can't find stock of PC1L18704LT?
You can fill out our help required form which you can use to request a quote for PC1L18704LT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.