Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.95
Distributor | Stock | ||
---|---|---|---|
Jameco Electronics
from US$7.95
|
74
in stock
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Data Rate | - |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Interface Case Style | DIP |
No. of Pins | 40Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 16550 |
Clock Frequency | 8MHz |
Data Rate Max | 1.5Mbaud |
IC Generic Number | 6550 |
IC Temperature Range | Commercial |
Logic Function Number | 16550 |
Operating Temperature Range | 0°C to +70°C |
UART Features | 16-byte Transmit / Receive FIFO |
UART Type | Asynchronous |
Where can I find additional details, specifications and documents for a PC16550DN?
Additional datasheets, footprints and schematics for PC16550DN are listed on our Part Details page. You can also find images and similar parts to PC16550DN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PC16550DN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PC16550DN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PC16550DN fall under?
The PC16550DN is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to PC16550DN when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PC16550DN you can contact the distributor directly for product support, shipping queries etc.
Is the PC16550DN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PC16550DN have stock available?
Authorised distributors including Jameco Electronics have stock available or on a lead time for PC16550DN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PC16550DN often in real-time on the comparison pages.
What if I can't find stock of PC16550DN?
You can fill out our help required form which you can use to request a quote for PC16550DN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.