Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Height - Imperial | 0.73" |
---|---|
External Height - Metric | 18.5mm |
External Width - Imperial | - |
External Width - Metric | 320mm |
External Depth - Imperial | - |
External Depth - Metric | 200mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 200mm |
External Length / Height | 315mm |
External Width | 320mm |
Modular Rack Module, Pcb | Newark Electronics |
Where can I find additional details, specifications and documents for a PC01/C?
Additional datasheets, footprints and schematics for PC01/C are listed on our Part Details page. You can also find images and similar parts to PC01/C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PC01/C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PC01/C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PC01/C fall under?
The PC01/C is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Production.
Can I view similar or alternative parts?
You can view similar parts to PC01/C when available in the PCB Production range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PC01/C you can contact the distributor directly for product support, shipping queries etc.
Is the PC01/C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PC01/C have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PC01/C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PC01/C often in real-time on the comparison pages.
What if I can't find stock of PC01/C?
You can fill out our help required form which you can use to request a quote for PC01/C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.