PBL7 Enclosures, Racks & Accessories by Multicomp

BOX ABS FLANGED BLACK

Status: Unknown
Series: PBL Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.03

Distributor Stock
Logo for Farnell
Farnell
from US$5.85
7,922
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.10
7,922
in stock
Buy Now
Logo for element14
element14
from US$4.03
7,922
in stock
Buy Now

Specifications

Enclosure Type Multipurpose
Enclosure Material ABS
External Height - Metric 42mm
External Width - Metric 95mm
External Depth - Metric 100mm
IP Rating -
Body Colour Black
NEMA Rating -
External Height - Imperial 1.65"
External Width - Imperial 3.74"
External Depth - Imperial 3.94"
Product Range PBL Series
No. of Switch Holes -
SVHC No SVHC (07-Jul-2017)
Fixing Centres LxW 84x108
Fixing Hole Diameter 5mm
Width Max 112mm
Width Min 120mm


PBL7 Enclosures, Boxes & Cases by Multicomp Pro

ENCLOSURE, WALL MOUNT, PLASTIC, BLACK

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Enclosure Type Multipurpose
Enclosure Material ABS
External Height - Metric 41.91mm
External Width - Metric 95mm
External Depth - Metric 100mm
Body Color Black
RoHS Compliant Yes

Alternative Descriptions

Enclosure, Wall Mount, Plastic, Black | Newark Electronics
BOX, ABS, FLANGED, BLACK | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a PBL7?

Additional datasheets, footprints and schematics for PBL7 are listed on our Part Details page. You can also find images and similar parts to PBL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PBL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PBL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PBL7 fall under?

The PBL7 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.

Can I view similar or alternative parts?

You can view similar parts to PBL7 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PBL7 you can contact the distributor directly for product support, shipping queries etc.

Is the PBL7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PBL7 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PBL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PBL7 often in real-time on the comparison pages.

What if I can't find stock of PBL7?

You can fill out our help required form which you can use to request a quote for PBL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay