Status: | Unknown |
---|---|
Series: | PBL Series |
RoHS: | Unknown |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 84mm |
External Width - Metric | 64mm |
External Depth - Metric | 46mm |
IP Rating | - |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 3.31" |
External Width - Imperial | 2.52" |
External Depth - Imperial | 1.81" |
Product Range | PBL Series |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
Fixing Centres LxW | 42x100 |
Fixing Hole Diameter | 4mm |
Wall Thickness | 2mm |
Width Max | 115mm |
Width Min | 64mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 45.97mm |
External Width - Metric | 64mm |
External Depth - Metric | 46mm |
Body Color | Black |
RoHS Compliant | Yes |
Enclosure, Wall Mount, Plastic, Black | Newark Electronics |
BOX, ABS, FLANGED, BLACK | element14 |
Where can I find additional details, specifications and documents for a PBL3?
Additional datasheets, footprints and schematics for PBL3 are listed on our Part Details page. You can also find images and similar parts to PBL3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PBL3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PBL3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PBL3 fall under?
The PBL3 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to PBL3 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PBL3 you can contact the distributor directly for product support, shipping queries etc.
Is the PBL3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PBL3 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PBL3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PBL3 often in real-time on the comparison pages.
What if I can't find stock of PBL3?
You can fill out our help required form which you can use to request a quote for PBL3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.