Status: | Unknown |
---|---|
Series: | PBDD1 Series |
RoHS: | Unknown |
Product Range | PBDD1 Series |
---|---|
Terminal Type | Female Piggyback Disconnect |
Tab Size - Metric | 6.35mm x 0.4mm |
Tab Size - Imperial | 0.25" x 0.016" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Insulator Colour | Red |
Conductor Area CSA | 1.25mm² |
Insulator Material | Vinyl |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | PBDD1 Series |
RoHS: | Compliant |
Product Range | PBDD1 Series |
---|---|
Terminal Type | Female Piggyback Disconnect |
Tab Size - Metric | 6.35mm x 0.4mm |
Tab Size - Imperial | 0.25" x 0.016" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
RoHS Compliant | Yes |
CRIMP TERMINAL, PIGGY BACK, RED, PK100 | element14 |
Terminal, Piggyback, 6.3Mm, Crimp, Red | Newark Electronics |
Where can I find additional details, specifications and documents for a PBDD1-250?
Additional datasheets, footprints and schematics for PBDD1-250 are listed on our Part Details page. You can also find images and similar parts to PBDD1-250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PBDD1-250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PBDD1-250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PBDD1-250 fall under?
The PBDD1-250 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to PBDD1-250 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PBDD1-250 you can contact the distributor directly for product support, shipping queries etc.
Is the PBDD1-250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PBDD1-250 have stock available?
Authorised distributors including Rapid Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for PBDD1-250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PBDD1-250 often in real-time on the comparison pages.
What if I can't find stock of PBDD1-250?
You can fill out our help required form which you can use to request a quote for PBDD1-250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.