Status: | Unknown |
---|---|
Series: | PB7 Series |
RoHS: | Unknown |
Prices starting from US$4.29
Switch Operation | On-(Off) |
---|---|
Pushbutton Actuator Style | Raised Round |
Contact Configuration | SPST |
Product Range | PB7 Series |
Switch Terminals | Solder |
IP Rating | IP68 |
Contact Current Max | 400mA |
Contact Voltage AC Nom | 32V |
Contact Voltage DC Nom | - |
SVHC | Lead (27-Jun-2018) |
Pushbutton Switch ON/OFF HC BLU M1 TERM | RS |
Pb Switch, Spst, 0.4A, 32Vac, Solder | Newark Electronics |
PB SWITCH, SPST, 0.4A, 32VAC, SOLDER | element14 |
PB ON/OFF HC BLU M1 TERM IP68 Configuration (Pole-Throw): Single Pole - Single Throw Push Button Switch Product Type: Switch Number of Actuators: Single Actuator Profile: Extended Bushing Style: Threaded Single Pole - Single Throw Switch Extended | Pushbutton Switch | Part Number: PB7B2HS7M1CAL00 | Internal Number: 2-2329328-5 | TE Connectivity | TE Store |
PB SW SPST-NC 0.13A 125V | TTI Europe |
Where can I find additional details, specifications and documents for a PB7B2HS7M1CAL00?
Additional datasheets, footprints and schematics for PB7B2HS7M1CAL00 are listed on our Part Details page. You can also find images and similar parts to PB7B2HS7M1CAL00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PB7B2HS7M1CAL00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PB7B2HS7M1CAL00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PB7B2HS7M1CAL00 fall under?
The PB7B2HS7M1CAL00 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to PB7B2HS7M1CAL00 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PB7B2HS7M1CAL00 you can contact the distributor directly for product support, shipping queries etc.
Is the PB7B2HS7M1CAL00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PB7B2HS7M1CAL00 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for PB7B2HS7M1CAL00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PB7B2HS7M1CAL00 often in real-time on the comparison pages.
What if I can't find stock of PB7B2HS7M1CAL00?
You can fill out our help required form which you can use to request a quote for PB7B2HS7M1CAL00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.