Status: | Unknown |
---|---|
Series: | PB7 Series |
RoHS: | Unknown |
Switch Operation | On-(Off) |
---|---|
Pushbutton Actuator Style | Flat |
Contact Configuration | SPST |
Product Range | PB7 Series |
Switch Terminals | Wire Leaded |
IP Rating | IP68 |
Contact Current Max | 400mA |
Contact Voltage AC Nom | 32V |
Contact Voltage DC Nom | - |
SVHC | Lead (27-Jun-2018) |
PB ON/OFF FC GRE M1 TERM IP68 500MM LHS Configuration (Pole-Throw): Single Pole - Single Throw Push Button Switch Product Type: Switch Number of Actuators: Single Actuator Profile: Flush Bushing Style: Threaded Single Pole - Single Throw Switch Flush | Pushbutton Switch | Part Number: PB7B2FM6M1CAL00Y500 | Internal Number: 2329386-9 | TE Connectivity | TE Store |
Pushbutton Switch ON/OFF FC GRE M1 TERM | RS |
Pb Switch, Spst, 0.4A, 32V, Wire Leaded | Newark Electronics |
PB SWITCH, SPST, 0.4A, 32V, WIRE LEADED | Farnell |
PB SW SPST-NC 0.13A 125V | TTI Europe |
Where can I find additional details, specifications and documents for a PB7B2FM6M1CAL00Y500?
Additional datasheets, footprints and schematics for PB7B2FM6M1CAL00Y500 are listed on our Part Details page. You can also find images and similar parts to PB7B2FM6M1CAL00Y500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PB7B2FM6M1CAL00Y500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PB7B2FM6M1CAL00Y500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PB7B2FM6M1CAL00Y500 fall under?
The PB7B2FM6M1CAL00Y500 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to PB7B2FM6M1CAL00Y500 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PB7B2FM6M1CAL00Y500 you can contact the distributor directly for product support, shipping queries etc.
Is the PB7B2FM6M1CAL00Y500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PB7B2FM6M1CAL00Y500 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for PB7B2FM6M1CAL00Y500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PB7B2FM6M1CAL00Y500 often in real-time on the comparison pages.
What if I can't find stock of PB7B2FM6M1CAL00Y500?
You can fill out our help required form which you can use to request a quote for PB7B2FM6M1CAL00Y500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.