PB7B2FM3M1CAL00Y500 Industrial Automation & Control Gear by TE Connectivity

PB SWITCH SPST 0.4A 32V WIRE LEADED

Status: Unknown
Series: PB7 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.11

Distributor Stock
Logo for Farnell
Farnell
from US$3.11
No stock
Buy Now
Logo for TE Store
TE Store
from US$11.59
116
in stock
Buy Now
Logo for RS
RS
from US$6.33
46
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.58
-
Buy Now
Logo for element14
element14
from US$5.87
-
Buy Now

Specifications

Switch Operation On-(Off)
Pushbutton Actuator Style Flat
Contact Configuration SPST
Product Range PB7 Series
Switch Terminals Wire Leaded
IP Rating IP68
Contact Current Max 400mA
Contact Voltage AC Nom 32V
Contact Voltage DC Nom -
SVHC Lead (27-Jun-2018)

Alternative Descriptions

PB ON/OFF FC RED M1 TERM IP68 500MM LHS Configuration (Pole-Throw): Single Pole - Single Throw Push Button Switch Product Type: Switch Number of Actuators: Single Actuator Profile: Flush Bushing Style: Threaded Single Pole - Single Throw Switch Flush | Pushbutton Switch | Part Number: PB7B2FM3M1CAL00Y500 | Internal Number: 2329386-7 | TE Connectivity | TE Store
Pushbutton Switch ON/OFF FC RED M1 TERM | RS
Pb Switch, Spst, 0.4A, 32V, Wire Leaded | Newark Electronics
PB SWITCH, SPST, 0.4A, 32V, WIRE LEADED | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PB7B2FM3M1CAL00Y500?

Additional datasheets, footprints and schematics for PB7B2FM3M1CAL00Y500 are listed on our Part Details page. You can also find images and similar parts to PB7B2FM3M1CAL00Y500 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PB7B2FM3M1CAL00Y500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PB7B2FM3M1CAL00Y500 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PB7B2FM3M1CAL00Y500 fall under?

The PB7B2FM3M1CAL00Y500 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.

Can I view similar or alternative parts?

You can view similar parts to PB7B2FM3M1CAL00Y500 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PB7B2FM3M1CAL00Y500 you can contact the distributor directly for product support, shipping queries etc.

Is the PB7B2FM3M1CAL00Y500 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PB7B2FM3M1CAL00Y500 have stock available?

Authorised distributors including TE Store, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for PB7B2FM3M1CAL00Y500.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PB7B2FM3M1CAL00Y500 often in real-time on the comparison pages.

What if I can't find stock of PB7B2FM3M1CAL00Y500?

You can fill out our help required form which you can use to request a quote for PB7B2FM3M1CAL00Y500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay