Status: | Unknown |
---|---|
Series: | PB6 Series |
RoHS: | Unknown |
Switch Operation | Off-(On) |
---|---|
Pushbutton Actuator Style | Flat |
Contact Configuration | SPST |
Product Range | PB6 Series |
Switch Terminals | Solder |
IP Rating | IP68 |
Contact Current Max | 400mA |
Contact Voltage AC Nom | 32V |
Contact Voltage DC Nom | - |
SVHC | Lead (27-Jun-2018) |
Pushbutton Switch OFF/ON FC BLK M4 TERM. | RS |
PB OFF/ON FC BLK M4 TERM. IP68 Configuration (Pole-Throw): Single Pole - Single Throw Push Button Switch Product Type: Switch Number of Actuators: Single Actuator Profile: Flush Bushing Style: Threaded Single Pole - Single Throw Switch Flush | Pushbutton Switch | Part Number: PB6B2FM2M4CAL00 | Internal Number: 1-2329383-6 | TE Connectivity | TE Store |
Pb Switch, Spst, 0.4A, 32Vac, Solder | Newark Electronics |
PB SW SPST-NO 0.13A 125V | TTI Europe |
PB SWITCH, SPST, 0.4A, 32VAC, SOLDER | Farnell |
Where can I find additional details, specifications and documents for a PB6B2FM2M4CAL00?
Additional datasheets, footprints and schematics for PB6B2FM2M4CAL00 are listed on our Part Details page. You can also find images and similar parts to PB6B2FM2M4CAL00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PB6B2FM2M4CAL00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PB6B2FM2M4CAL00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PB6B2FM2M4CAL00 fall under?
The PB6B2FM2M4CAL00 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to PB6B2FM2M4CAL00 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PB6B2FM2M4CAL00 you can contact the distributor directly for product support, shipping queries etc.
Is the PB6B2FM2M4CAL00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PB6B2FM2M4CAL00 have stock available?
Authorised distributors including RS, TE Store, Newark Electronics, element14 and TTI Europe have stock available or on a lead time for PB6B2FM2M4CAL00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PB6B2FM2M4CAL00 often in real-time on the comparison pages.
What if I can't find stock of PB6B2FM2M4CAL00?
You can fill out our help required form which you can use to request a quote for PB6B2FM2M4CAL00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.