Enclosure Type | Potting Box |
---|---|
Enclosure Material | ABS |
External Height - Metric | 25mm |
External Width - Metric | 100mm |
External Depth - Metric | 50mm |
IP Rating | - |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 0.98" |
External Width - Imperial | 3.94" |
External Depth - Imperial | 1.97" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
Wall Thickness | 1mm |
Socket Plate for use with PB-507 | Global Specialties PB-5 | RS Americas |
Enclosure Type | Potting Box |
---|---|
Enclosure Material | ABS |
External Height - Metric | 24.89mm |
External Width - Metric | 100mm |
External Depth - Metric | 50mm |
Body Color | Black |
RoHS Compliant | Yes |
BOX, POTTING, ABS, BLACK | Farnell |
Box Type | General Purpose Storage |
---|---|
Box Material | Plastic |
External Height - Imperial | 2" |
External Height - Metric | 50.8mm |
External Width - Imperial | 3" |
External Width - Metric | 76.2mm |
RoHS Compliant | NA |
Box, Plastic , 3" X 3" X 2" | Newark Electronics |
Where can I find additional details, specifications and documents for a PB5?
Additional datasheets, footprints and schematics for PB5 are listed on our Part Details page. You can also find images and similar parts to PB5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PB5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PB5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PB5 fall under?
The PB5 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to PB5 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PB5 you can contact the distributor directly for product support, shipping queries etc.
Is the PB5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PB5 have stock available?
Authorised distributors including Farnell, element14, Newark Electronics, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for PB5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PB5 often in real-time on the comparison pages.
What if I can't find stock of PB5?
You can fill out our help required form which you can use to request a quote for PB5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.