Status: | Unknown |
---|---|
Series: | PB300 Series |
RoHS: | Unknown |
Prices starting from US$1.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.91
|
5,926
in stock
|
Buy Now | |
Newark Electronics
from US$2.31
|
5,926
in stock
|
Buy Now | |
element14
from US$2.01
|
5,926
in stock
|
Buy Now | |
Future Electronics
from US$1.62
|
900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.25
|
15
in stock
|
Buy Now | |
Avnet America
from US$1.84
|
-
|
Buy Now | |
TTI Europe
from US$1.67
|
-
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 30A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | PB300 Series |
SVHC | Lead (15-Jan-2019) |
Diode Mounting Type | Through Hole |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Rectifier, Bridge, 600V, 30A, Pb | Newark Electronics |
RECTIFIER, BRIDGE, 600V, 30A, PB | element14 |
Bridge Rectifier Single Phase Standard 600V Through Hole isoCINK+ PB | Future Electronics |
Bridge rectifier: single-phase | Transfer Multisort Elektronik |
Diode Rectifier Bridge Single 600V 4A 4-Pin Case PB Tube | Avnet America |
30A 600V BR PB | TTI Europe |
Where can I find additional details, specifications and documents for a PB3006-E3/45?
Additional datasheets, footprints and schematics for PB3006-E3/45 are listed on our Part Details page. You can also find images and similar parts to PB3006-E3/45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PB3006-E3/45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PB3006-E3/45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PB3006-E3/45 fall under?
The PB3006-E3/45 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to PB3006-E3/45 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PB3006-E3/45 you can contact the distributor directly for product support, shipping queries etc.
Is the PB3006-E3/45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PB3006-E3/45 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for PB3006-E3/45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PB3006-E3/45 often in real-time on the comparison pages.
What if I can't find stock of PB3006-E3/45?
You can fill out our help required form which you can use to request a quote for PB3006-E3/45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.