Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.05
SVHC | No SVHC (15-Jan-2018) |
---|
PB134024 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 360 mW Coil Resistance: 1600 Ω Coil Voltage Rating: 24 VDC Standard Monostable, DC 360 mW 1600 Ω | Power Relay | Part Number: PB134024 | Internal Number: 3-1415030-1 | TE Connectivity | TE Store |
Power Relay, Spst-No, 10A, 250Vac, Th | Newark Electronics |
POWER RELAY, SPST-NO, 10A, 250VAC, TH | Farnell |
Electromechanical Relay SPST-NO 15A 24VDC 1.6KOhm Through Hole | Avnet America |
Relay, PB134024 | TE Connectivity PB134024 | RS Americas |
POWER RELAY 24V 10A 1CO THT | TTI Europe |
Where can I find additional details, specifications and documents for a PB134024?
Additional datasheets, footprints and schematics for PB134024 are listed on our Part Details page. You can also find images and similar parts to PB134024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PB134024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PB134024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PB134024 fall under?
The PB134024 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PB134024 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PB134024 you can contact the distributor directly for product support, shipping queries etc.
Is the PB134024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PB134024 have stock available?
Authorised distributors including TE Store, Newark Electronics, Farnell, Avnet America and RS Americas have stock available or on a lead time for PB134024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PB134024 often in real-time on the comparison pages.
What if I can't find stock of PB134024?
You can fill out our help required form which you can use to request a quote for PB134024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.