Status: | Unknown |
---|---|
Series: | PB Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 5VDC |
Contact Current | 10A |
Product Range | PB Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 70ohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
PB134005 | Avnet America |
Shrack, Relay pcb SPST 1NO 10A 5VDC coil | TE Connectivity PB134005 | RS Americas |
POWER RELAY 5V 10A 1CO THT | TTI Europe |
Where can I find additional details, specifications and documents for a PB134005?
Additional datasheets, footprints and schematics for PB134005 are listed on our Part Details page. You can also find images and similar parts to PB134005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PB134005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PB134005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PB134005 fall under?
The PB134005 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PB134005 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PB134005 you can contact the distributor directly for product support, shipping queries etc.
Is the PB134005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PB134005 have stock available?
Authorised distributors including Avnet America, RS Americas and TTI Europe have stock available or on a lead time for PB134005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PB134005 often in real-time on the comparison pages.
What if I can't find stock of PB134005?
You can fill out our help required form which you can use to request a quote for PB134005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.