Status: | Unknown |
---|---|
Series: | PB Series |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.65
|
2,022
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
8,816
in stock
|
Buy Now | |
Farnell
from US$1.69
|
8,816
in stock
|
Buy Now | |
TE Store
from US$3.91
|
3,166
in stock
|
Buy Now | |
TTI Europe
from US$1.02
|
1,050
in stock
|
Buy Now | |
Rapid Electronics
from US$1.49
|
391
in stock
|
Buy Now | |
Chip One Stop
from US$1.68
|
12
in stock
|
Buy Now | |
Avnet America
from US$1.80
|
-
|
Buy Now | |
RS Americas
from US$2.38
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 10A |
Product Range | PB Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 1.6kohm |
Approvals & Standards | - |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | VDE |
Approval Category | UL Recognised |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 10A |
Contact Current DC Max | 10A |
Contact Current Max | 10A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 240V |
Contact Voltage DC Max | 100V |
Current Rating | 10A |
DC Coil Power | 360mW |
Dielectric Voltage Coil to Contact | 2500VAC |
Dielectric Voltage Contact to Contact | 1000VAC |
External Depth | 15mm |
External Height | 20mm |
External Length / Height | 20mm |
External Width | 15mm |
Must Actuate Voltage | 18V |
Must Release Voltage | 2.4V |
Nom Operating Power | 360mW |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Time | 20ms |
General Purpose Relay, Pb Series, Power, Non Latching, Spdt, 24 Vdc, 10 A Rohs Compliant: Yes |Schrack Te Connectivity PB114024 | Newark Electronics |
RELAY, SPDT, 250VAC, 10A | Farnell |
PB114024 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 360 mW Coil Resistance: 1600 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 360 mW 1600 Ω | Power Relay | Part Number: PB114024 | Internal Number: 9-1415029-1 | TE Connectivity | TE Store |
Mini SPDT 10A pcb power relay, 24Vdc | RS |
POWER RELAY 24V 10A 1CO THT | TTI Europe |
Power/Signal Relay 1 Form C SPDT Momentary | Rapid Electronics |
Electromechanical Relay SPDT 15A 24VDC 1.6KOhm Through Hole | Avnet America |
Shrack, Mini SPDT 10A pcb power relay, 24Vdc | TE Connectivity PB114024 | RS Americas |
Where can I find additional details, specifications and documents for a PB114024?
Additional datasheets, footprints and schematics for PB114024 are listed on our Part Details page. You can also find images and similar parts to PB114024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PB114024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PB114024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PB114024 fall under?
The PB114024 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PB114024 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PB114024 you can contact the distributor directly for product support, shipping queries etc.
Is the PB114024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PB114024 have stock available?
Authorised distributors including Newark Electronics, Farnell, TE Store, RS and TTI Europe have stock available or on a lead time for PB114024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PB114024 often in real-time on the comparison pages.
What if I can't find stock of PB114024?
You can fill out our help required form which you can use to request a quote for PB114024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.