Status: | Unknown |
---|---|
Series: | PB Series |
RoHS: | Unknown |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.56
|
1,625
in stock
|
Buy Now | |
Newark Electronics
from US$1.38
|
23,416
in stock
|
Buy Now | |
Farnell
from US$1.57
|
23,416
in stock
|
Buy Now | |
TE Store
from US$3.91
|
4,356
in stock
|
Buy Now | |
Heilind Electronics
from US$1.82
|
787
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.82
|
262
in stock
|
Buy Now | |
Avnet America
from US$1.80
|
-
|
Buy Now | |
RS Americas
from US$2.98
|
-
|
Buy Now | |
TTI Europe
from US$0.95
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 10A |
Product Range | PB Series |
Relay Mounting | Through Hole |
Coil Type | DC |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 400ohm |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
Coil Voltage VDC Nom | 12V |
Contact Current Max | 15A |
Contact Voltage AC Nom | 250V |
Current Rating | 10A |
External Depth | 15mm |
External Height | 20mm |
External Width | 15mm |
Nom Operating Power | 360mW |
Relay Type | Power - General Purpose |
Relay, 12Vdc, 10A, Spdt, Tht | Newark Electronics |
RELAY, SPDT, 250VAC, 10A | Farnell |
PB114012 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 360 mW Coil Resistance: 400 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 360 mW 400 Ω | Power Relay | Part Number: PB114012 | Internal Number: 8-1415029-1 | TE Connectivity | TE Store |
Mini SPDT 10A pcb power relay, 12Vdc | RS |
PB114012 | Heilind Electronics |
Electromechanical Relay SPDT 15A 12VDC 400Ohm Through Hole | Avnet America |
RELAY GEN PURPOSE SPDT 10A 12V | TE Connectivity PB114012 | RS Americas |
POWER RELAY 12V 10A 1CO THT | TTI Europe |
Where can I find additional details, specifications and documents for a PB114012?
Additional datasheets, footprints and schematics for PB114012 are listed on our Part Details page. You can also find images and similar parts to PB114012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PB114012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PB114012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PB114012 fall under?
The PB114012 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PB114012 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PB114012 you can contact the distributor directly for product support, shipping queries etc.
Is the PB114012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PB114012 have stock available?
Authorised distributors including Newark Electronics, Farnell, TE Store, RS and Heilind Electronics have stock available or on a lead time for PB114012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PB114012 often in real-time on the comparison pages.
What if I can't find stock of PB114012?
You can fill out our help required form which you can use to request a quote for PB114012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.