Status: | Unknown |
---|---|
Series: | PB Series |
RoHS: | Unknown |
Prices starting from US$1.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.49
|
508
in stock
|
Buy Now | |
Rapid Electronics
from US$1.40
|
33
in stock
|
Buy Now | |
Chip One Stop
from US$1.99
|
33
in stock
|
Buy Now | |
Newark Electronics
from US$2.33
|
-
|
Buy Now | |
Avnet America
from US$1.70
|
-
|
Buy Now | |
RS Americas
from US$2.38
|
-
|
Buy Now | |
TTI Europe
from US$1.56
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 5VDC |
Contact Current | 10A |
Product Range | PB Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 70ohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
Mini SPDT 10A pcb power relay, 5Vdc | RS |
General Purpose Relays PB114005 | Rapid Electronics |
Pb114005 |Potter&brumfield Te Connectivity PB114005 | Newark Electronics |
General Purpose Low Power PCB Relay SPST 10A 5VDC 70Ohm Through Hole | Avnet America |
Shrack, Mini SPDT 10A pcb power relay, 5Vdc | TE Connectivity PB114005 | RS Americas |
POWER RELAY 5V 10A 1CO THT | TTI Europe |
Where can I find additional details, specifications and documents for a PB114005?
Additional datasheets, footprints and schematics for PB114005 are listed on our Part Details page. You can also find images and similar parts to PB114005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PB114005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PB114005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PB114005 fall under?
The PB114005 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PB114005 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PB114005 you can contact the distributor directly for product support, shipping queries etc.
Is the PB114005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PB114005 have stock available?
Authorised distributors including RS, Rapid Electronics, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for PB114005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PB114005 often in real-time on the comparison pages.
What if I can't find stock of PB114005?
You can fill out our help required form which you can use to request a quote for PB114005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.