Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Potting Box |
---|---|
Enclosure Material | ABS |
External Height - Metric | 15mm |
External Width - Metric | 30mm |
External Depth - Metric | 20mm |
IP Rating | - |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 0.59" |
External Width - Imperial | 1.18" |
External Depth - Imperial | 0.79" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
Wall Thickness | 1mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Box Type | General Purpose Storage |
---|---|
Box Material | Plastic |
Box Colour | Red |
External Height - Imperial | 1" |
External Height - Metric | 25.4mm |
External Width - Imperial | 3" |
External Width - Metric | 76.2mm |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Potting Box |
---|---|
Enclosure Material | ABS |
External Height - Metric | 14.99mm |
External Width - Metric | 30mm |
External Depth - Metric | 20mm |
Body Color | Black |
RoHS Compliant | Yes |
Enclosure, Potting Box, Plastic, Black | Newark Electronics |
BOX, POTTING, ABS, BLACK | element14 |
Status: | Unknown |
---|---|
Series: | PB Series |
RoHS: | Unknown |
Product Range | PB Series |
---|---|
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a PB1?
Additional datasheets, footprints and schematics for PB1 are listed on our Part Details page. You can also find images and similar parts to PB1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PB1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PB1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PB1 fall under?
The PB1 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to PB1 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PB1 you can contact the distributor directly for product support, shipping queries etc.
Is the PB1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PB1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for PB1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PB1 often in real-time on the comparison pages.
What if I can't find stock of PB1?
You can fill out our help required form which you can use to request a quote for PB1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.