Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Lamp Base Type | Edison Screw / E26 |
---|---|
LED Color | Warm White |
Power Rating | 15W |
Average Bulb Life | 25000h |
Supply Voltage | 120V |
Beam Angle | 25° |
CCT | 3000K |
Where can I find additional details, specifications and documents for a PAR38-LED120V15W25-3000DIM?
Additional datasheets, footprints and schematics for PAR38-LED120V15W25-3000DIM are listed on our Part Details page. You can also find images and similar parts to PAR38-LED120V15W25-3000DIM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PAR38-LED120V15W25-3000DIM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PAR38-LED120V15W25-3000DIM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PAR38-LED120V15W25-3000DIM fall under?
The PAR38-LED120V15W25-3000DIM is listed under Lighting Products > Lamps & Tubes > LED Replacement Lamps.
Can I view similar or alternative parts?
You can view similar parts to PAR38-LED120V15W25-3000DIM when available in the LED Replacement Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PAR38-LED120V15W25-3000DIM you can contact the distributor directly for product support, shipping queries etc.
Is the PAR38-LED120V15W25-3000DIM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PAR38-LED120V15W25-3000DIM have stock available?
There is no stock from authorised distributors for PAR38-LED120V15W25-3000DIM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PAR38-LED120V15W25-3000DIM often in real-time on the comparison pages.
What if I can't find stock of PAR38-LED120V15W25-3000DIM?
You can fill out our help required form which you can use to request a quote for PAR38-LED120V15W25-3000DIM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.