Status: | Unknown |
---|---|
Series: | 1P Series |
RoHS: | Unknown |
Product Range | 1P Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 3Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | - |
Connector Body Material | PSU (Polysulphone) Body |
Connector Body Plating | - |
Contact Material | Copper Alloy |
Contact Plating | Gold, Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Connector Mounting | Cable Mount |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Termination | Solder |
Contact Termination Type | Solder |
Gender | Plug |
Circular Connector, 1P Series, Plug, 3, Socket, Solder, Cable Mount Rohs Compliant: Yes |Redel PAH.N0.3GL.LC65GZ | Newark Electronics |
CIRCULAR CONNECTOR, PLUG, 3POS, CABLE | element14 |
Where can I find additional details, specifications and documents for a PAH.N0.3GL.LC65GZ?
Additional datasheets, footprints and schematics for PAH.N0.3GL.LC65GZ are listed on our Part Details page. You can also find images and similar parts to PAH.N0.3GL.LC65GZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PAH.N0.3GL.LC65GZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PAH.N0.3GL.LC65GZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PAH.N0.3GL.LC65GZ fall under?
The PAH.N0.3GL.LC65GZ is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to PAH.N0.3GL.LC65GZ when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PAH.N0.3GL.LC65GZ you can contact the distributor directly for product support, shipping queries etc.
Is the PAH.N0.3GL.LC65GZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PAH.N0.3GL.LC65GZ have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for PAH.N0.3GL.LC65GZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PAH.N0.3GL.LC65GZ often in real-time on the comparison pages.
What if I can't find stock of PAH.N0.3GL.LC65GZ?
You can fill out our help required form which you can use to request a quote for PAH.N0.3GL.LC65GZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.