Status: | Unknown |
---|---|
Series: | 1P Series |
RoHS: | Unknown |
Product Range | 1P Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 8Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | - |
Connector Body Material | PSU (Polysulphone) Body |
Connector Body Plating | - |
Contact Material | Brass |
Contact Plating | Gold, Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Colour | Black |
Connector Mounting | Cable Mount |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 5A |
Flammability Rating | UL94V-0 |
Gender | Plug |
IP / NEMA Rating | IP64 |
No. of Mating Cycles | 1000 |
Operating Temperature Max | 150°C |
Operating Temperature Min | -50°C |
Voltage Rating V DC | 500V |
Voltage Rating VAC | 350V |
Wire Size AWG Max | 26AWG |
Working Voltage | 350V |
Circular Connector, 1P Series, Plug, 8, Pin, Solder, Cable Mount Rohs Compliant: Yes |Redel PAG.M0.8GL.AC65N | Newark Electronics |
PLUG, 6MM, BLACK, 8WAY | element14 |
Where can I find additional details, specifications and documents for a PAG.M0.8GL.AC65N?
Additional datasheets, footprints and schematics for PAG.M0.8GL.AC65N are listed on our Part Details page. You can also find images and similar parts to PAG.M0.8GL.AC65N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PAG.M0.8GL.AC65N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PAG.M0.8GL.AC65N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PAG.M0.8GL.AC65N fall under?
The PAG.M0.8GL.AC65N is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to PAG.M0.8GL.AC65N when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PAG.M0.8GL.AC65N you can contact the distributor directly for product support, shipping queries etc.
Is the PAG.M0.8GL.AC65N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PAG.M0.8GL.AC65N have stock available?
Authorised distributors including Sager, Newark Electronics, element14 and Farnell have stock available or on a lead time for PAG.M0.8GL.AC65N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PAG.M0.8GL.AC65N often in real-time on the comparison pages.
What if I can't find stock of PAG.M0.8GL.AC65N?
You can fill out our help required form which you can use to request a quote for PAG.M0.8GL.AC65N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.