Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.47
|
No stock
|
Buy Now |
No. of Rows | 2 Row, 2Rows |
---|---|
No. of Positions | 6Ways |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 12AWG |
Pitch Spacing | 10mm |
Rated Current | 24A |
Rated Voltage | 450V |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Length / Height | 16.7mm |
External Width | 20.2mm |
Fixing Hole Diameter | 3.6mm |
Height | 16.7mm |
Length | 116.8mm |
Voltage Rating VAC | 450V |
Wire Area Size Max | 2.5mm² |
TERMINAL BLOCK, BARRIER, 6POS, 18AWG | Farnell |
Where can I find additional details, specifications and documents for a PA9HDS?
Additional datasheets, footprints and schematics for PA9HDS are listed on our Part Details page. You can also find images and similar parts to PA9HDS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA9HDS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA9HDS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA9HDS fall under?
The PA9HDS is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PA9HDS when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA9HDS you can contact the distributor directly for product support, shipping queries etc.
Is the PA9HDS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PA9HDS have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PA9HDS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA9HDS often in real-time on the comparison pages.
What if I can't find stock of PA9HDS?
You can fill out our help required form which you can use to request a quote for PA9HDS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.