Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
No stock
|
Buy Now |
No. of Rows | 2 Row, 2Rows |
---|---|
No. of Positions | 12Ways |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Pitch Spacing | 8.1mm |
Rated Current | 6A |
Rated Voltage | - |
Product Range | - |
External Height | 14.4mm |
External Width | 17mm |
Fixing Hole Diameter | 2.9mm |
Flammability Rating | UL94V-2 |
Length | 96.2mm |
Material | Nylon 6.6 |
Operating Temperature Max | 110°C |
Voltage Rating VAC | 450V |
Working Voltage | 450V |
TERMINAL BLOCK, BARRIER, 12POS, 16AWG | Farnell |
Where can I find additional details, specifications and documents for a PA8H?
Additional datasheets, footprints and schematics for PA8H are listed on our Part Details page. You can also find images and similar parts to PA8H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA8H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA8H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA8H fall under?
The PA8H is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PA8H when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA8H you can contact the distributor directly for product support, shipping queries etc.
Is the PA8H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PA8H have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PA8H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA8H often in real-time on the comparison pages.
What if I can't find stock of PA8H?
You can fill out our help required form which you can use to request a quote for PA8H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.