Status: | Unknown |
---|---|
Series: | PA16N Series |
RoHS: | Unknown |
Track Resistance | 4.7kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 500mW |
Resistance Tolerance | ± 10% |
Product Range | PA16N Series |
Potentiometer Mounting | Panel |
Shaft Diameter | - |
No. of Gangs | 1 |
Adjustment Type | Rotary |
Shaft Length | - |
Contact Resistance Variation + | 2% |
Contact Resistance Variation - | 2% |
Electrical Angular Rotation Tolerance + | 10° |
Electrical Angular Rotation Tolerance - | 10° |
End Resistance | 1ohm |
Insulation Resistance | 10000000Mohm |
Mechanical Angular Rotation Tolerance + | 5° |
Mechanical Angular Rotation Tolerance - | 5° |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Proof Voltage | 2500V |
Resistor Element Material | Conductive Plastic |
Rotation Electrical Angle | 270° |
Rotation Mechanical Angle | 300° |
Temperature Coefficient | ± 1000ppm/°C |
Voltage Rating | 350V |
Rotary Potentiometer, Conductive Plastic, Pa16N Series, 4.7 Kohm, Linear, 1, 500 Mw, Panel Rohs Compliant: Yes |Vishay PA16NP472MAB15 | Newark Electronics |
POTENTIOMETER, LINEAR, 4K7, 1W, 20% | element14 |
Rotary Potentiometer, Conductive Plastic, 4.7 kOhm, 1Turn, Linear, 500 mW, ± 20% | Avnet America |
Where can I find additional details, specifications and documents for a PA16NP472MAB15?
Additional datasheets, footprints and schematics for PA16NP472MAB15 are listed on our Part Details page. You can also find images and similar parts to PA16NP472MAB15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA16NP472MAB15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA16NP472MAB15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA16NP472MAB15 fall under?
The PA16NP472MAB15 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PA16NP472MAB15 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA16NP472MAB15 you can contact the distributor directly for product support, shipping queries etc.
Is the PA16NP472MAB15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PA16NP472MAB15 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for PA16NP472MAB15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA16NP472MAB15 often in real-time on the comparison pages.
What if I can't find stock of PA16NP472MAB15?
You can fill out our help required form which you can use to request a quote for PA16NP472MAB15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.