Status: | Unknown |
---|---|
Series: | PA16N Series |
RoHS: | Unknown |
Track Resistance | 100kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 500mW |
Resistance Tolerance | ± 10% |
Product Range | PA16N Series |
Potentiometer Mounting | Panel |
Shaft Diameter | - |
No. of Gangs | 1 |
Adjustment Type | Rotary |
Shaft Length | - |
Contact Resistance Variation + | 2% |
Contact Resistance Variation - | 2% |
Electrical Angular Rotation Tolerance + | 10° |
Electrical Angular Rotation Tolerance - | 10° |
End Resistance | 1ohm |
Insulation Resistance | 10000000Mohm |
Mechanical Angular Rotation Tolerance + | 5° |
Mechanical Angular Rotation Tolerance - | 5° |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Proof Voltage | 2500V |
Resistor Element Material | Conductive Plastic |
Rotation Electrical Angle | 270° |
Rotation Mechanical Angle | 300° |
Temperature Coefficient | ± 1000ppm/°C |
Voltage Rating | 350V |
Pa16 Np 100K 20% A Bo E3 /Box |Vishay PA16NP104MAB15 | Newark Electronics |
Rotary Potentiometer, Conductive Plastic, 100 kOhm, 1Turn, Linear, 500 mW, ± 20% | Avnet America |
POTENTIOMETER, 100K | element14 |
Where can I find additional details, specifications and documents for a PA16NP104MAB15?
Additional datasheets, footprints and schematics for PA16NP104MAB15 are listed on our Part Details page. You can also find images and similar parts to PA16NP104MAB15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA16NP104MAB15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA16NP104MAB15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA16NP104MAB15 fall under?
The PA16NP104MAB15 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PA16NP104MAB15 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA16NP104MAB15 you can contact the distributor directly for product support, shipping queries etc.
Is the PA16NP104MAB15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PA16NP104MAB15 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for PA16NP104MAB15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA16NP104MAB15 often in real-time on the comparison pages.
What if I can't find stock of PA16NP104MAB15?
You can fill out our help required form which you can use to request a quote for PA16NP104MAB15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.