Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 14Contacts |
Pitch Spacing | 13.5mm |
Connector Type | Terminal Block Barrier |
Connector Mounting | Panel Mount |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
Contact Plating | Nickel Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Contact Current Rating | 57A |
External Height | 25.2mm |
External Width | 25.6m |
Material | Nylon 66 UL94V-2 |
No. of Positions | 12Ways |
No. of Rows | 2Rows |
Rated Current | 57A |
Rated Voltage | 500V |
Voltage Rating VAC | 500V |
Wire Area Size Max | 10mm² |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adapter,7/16-20 M X 1/8-27Nptm |Omega PA-14 | Newark Electronics |
7/16-20 M TO 7/16-20 F | Avnet America |
ADAPTOR, 20M TO 27 NPT M | Farnell |
Where can I find additional details, specifications and documents for a PA14?
Additional datasheets, footprints and schematics for PA14 are listed on our Part Details page. You can also find images and similar parts to PA14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA14 fall under?
The PA14 is listed under Connectors > Terminal Blocks & Accessories > Barrier Panel Mount Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to PA14 when available in the Barrier Panel Mount Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA14 you can contact the distributor directly for product support, shipping queries etc.
Is the PA14 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PA14 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for PA14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA14 often in real-time on the comparison pages.
What if I can't find stock of PA14?
You can fill out our help required form which you can use to request a quote for PA14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.