P9A2R100FISX1103ML Resistors by Vishay Intertechnology

POT LOG DUAL 10K

Status: Unknown
Series: P9A2R Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$14.48

Distributor Stock
Logo for RS
RS
from US$14.48
11
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$14.96
-
Buy Now
Logo for RS Americas
RS Americas
from US$22.26
-
Buy Now
Logo for element14
element14
from US$24.15
-
Buy Now
Logo for Farnell
Farnell
from US$16.99
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Track Resistance 10kohm
No. of Turns 1Turns
Track Taper Log (Audio)
Power Rating 25mW
Resistance Tolerance ± 20%
Product Range P9A2R Series
Potentiometer Mounting Panel
Shaft Diameter 6mm
No. of Gangs 2
Adjustment Type Screwdriver Slot
Shaft Length 20mm

Alternative Descriptions

9mm 100mW pot w/6mm shaft,dual 10K log | RS
Rotary Potentiometer, Conductive Plastic, P9A2R Series, 10 Kohm, Log (Audio), 1, 25 Mw, Panel Rohs Compliant: Yes |Vishay P9A2R100FISX1103ML | Newark Electronics
9mm 100mW pot w/6mm shaft, dual 10K log | Vishay Dale P9A2R100FISX1103ML | RS Americas
POT, LOG DUAL 10K | element14
Rotary Potentiometer, Conductive Plastic, 10 kOhm, 1Turn, Logarithmic, 50 mW, � 20% | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a P9A2R100FISX1103ML?

Additional datasheets, footprints and schematics for P9A2R100FISX1103ML are listed on our Part Details page. You can also find images and similar parts to P9A2R100FISX1103ML on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for P9A2R100FISX1103ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P9A2R100FISX1103ML price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does P9A2R100FISX1103ML fall under?

The P9A2R100FISX1103ML is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.

Can I view similar or alternative parts?

You can view similar parts to P9A2R100FISX1103ML when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the P9A2R100FISX1103ML you can contact the distributor directly for product support, shipping queries etc.

Is the P9A2R100FISX1103ML RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for P9A2R100FISX1103ML have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for P9A2R100FISX1103ML.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for P9A2R100FISX1103ML often in real-time on the comparison pages.

What if I can't find stock of P9A2R100FISX1103ML?

You can fill out our help required form which you can use to request a quote for P9A2R100FISX1103ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay