Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Operation | On-(On) |
---|---|
Contact Configuration | DPDT |
Contact Voltage AC Nom | 20V |
Contact Voltage DC Nom | 20V |
Contact Current Max | 100mA |
Switch Terminals | Solder |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
AC Power | 0.4VA |
Actuation Type | Round |
Actuator / Cap Colour | Black |
Bush Length | 1.6mm |
Colour | Black Cap |
Contact Resistance | 50mohm |
DC Power | 0.4VA |
External Depth | 4.5mm |
External Length / Height | 5.8mm |
External Width | 7mm |
Flammability Rating | UL 94V-0 |
IP / NEMA Rating | IP67 |
IP Rating | IP67 |
Insulation Resistance | 500Mohm |
Material | Glass Filled Nylon |
No. of Mechanical Operations | 40000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Termination Method | Through Hole |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Configuration | DPDT |
---|---|
Switch Operation | On-(On) |
Pushbutton Actuator Style | Round |
Actuator / Cap Colour | Black |
Contact Voltage VAC | 20V |
Contact Voltage VDC | 20V |
Body Depth | 4.5mm |
RoHS Compliant | Yes |
SWITCH, PUSH BUTTON, DPDT, ON-MOM | element14 |
Switch, Pushbutton, Dpdt, 20V | Newark Electronics |
Where can I find additional details, specifications and documents for a P8UD8WR2C2M2RES?
Additional datasheets, footprints and schematics for P8UD8WR2C2M2RES are listed on our Part Details page. You can also find images and similar parts to P8UD8WR2C2M2RES on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P8UD8WR2C2M2RES on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P8UD8WR2C2M2RES price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P8UD8WR2C2M2RES fall under?
The P8UD8WR2C2M2RES is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to P8UD8WR2C2M2RES when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P8UD8WR2C2M2RES you can contact the distributor directly for product support, shipping queries etc.
Is the P8UD8WR2C2M2RES RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P8UD8WR2C2M2RES have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for P8UD8WR2C2M2RES.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P8UD8WR2C2M2RES often in real-time on the comparison pages.
What if I can't find stock of P8UD8WR2C2M2RES?
You can fill out our help required form which you can use to request a quote for P8UD8WR2C2M2RES from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.