Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.93
Logic Family / Base Number | - |
---|---|
Logic Device Type | Bidirectional Buffer |
Logic Case Style | DIP |
No. of Pins | 8Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 15V |
Logic IC Family | - |
Logic IC Base Number | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
2-bit bidirectional 2- to 15-V 400-kHz I2C/SMBus buffer/cable extender | Texas Instruments |
Buffer Bidirectional, Dual, Dip-8 | Newark Electronics |
BUFFER BIDIRECTIONAL, DUAL, DIP-8 | element14 |
TI,P82B96P,IC,Bus Buffer | RS |
Where can I find additional details, specifications and documents for a P82B96P?
Additional datasheets, footprints and schematics for P82B96P are listed on our Part Details page. You can also find images and similar parts to P82B96P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P82B96P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P82B96P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P82B96P fall under?
The P82B96P is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to P82B96P when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P82B96P you can contact the distributor directly for product support, shipping queries etc.
Is the P82B96P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P82B96P have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for P82B96P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P82B96P often in real-time on the comparison pages.
What if I can't find stock of P82B96P?
You can fill out our help required form which you can use to request a quote for P82B96P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.