Status: | Unknown |
---|---|
Series: | P6SMB Series |
RoHS: | Unknown |
Product Range | P6SMB Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 12V |
Clamping Voltage Vc Max | 19.9V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 13.3V |
Breakdown Voltage Max | 15.3V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Alternate Case Style | DO-214AA |
Breakdown Voltage | 15.3V |
Breakdown Voltage Range | 13.3V to 15.3V |
Breakover Voltage Min | 13.3V |
Diode Type | Unidirectional TVS |
External Depth | 3.94mm |
External Length / Height | 2.11mm |
External Width | 4.57mm |
Flammability Rating | UL94V-0 |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Peak Pulse Current Ippm | 30.2A |
Power Dissipation Pd | 600W |
SMD Marking | LE |
Stand-off Voltage | 12V |
Test Current | 1A |
Tvs Diode, 600W, 12V, Do-214Aa | Newark Electronics |
DIODE, TVS, 12V, 600W, SMB | element14 |
Where can I find additional details, specifications and documents for a P6SMBJ12A?
Additional datasheets, footprints and schematics for P6SMBJ12A are listed on our Part Details page. You can also find images and similar parts to P6SMBJ12A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P6SMBJ12A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6SMBJ12A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P6SMBJ12A fall under?
The P6SMBJ12A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to P6SMBJ12A when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P6SMBJ12A you can contact the distributor directly for product support, shipping queries etc.
Is the P6SMBJ12A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P6SMBJ12A have stock available?
Authorised distributors including Transfer Multisort Elektronik, Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for P6SMBJ12A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P6SMBJ12A often in real-time on the comparison pages.
What if I can't find stock of P6SMBJ12A?
You can fill out our help required form which you can use to request a quote for P6SMBJ12A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.