Status: | Unknown |
---|---|
Series: | P6SMB Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.06
|
15,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.08
|
55,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
14,745
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
12,000
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
12,000
in stock
|
Buy Now | |
RS
from US$0.12
|
10,710
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
6,572
in stock
|
Buy Now | |
element14
from US$0.42
|
6,572
in stock
|
Buy Now | |
Farnell
from US$0.10
|
6,572
in stock
|
Buy Now | |
CoreStaff
from US$0.16
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
2,662
in stock
|
Buy Now | |
Micros
from US$0.07
|
2,577
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
1,641
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
Sager
from US$0.09
|
-
|
Buy Now |
Product Range | P6SMB Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 58.1V |
Clamping Voltage Vc Max | 92V |
Diode Case Style | SMD |
No. of Pins | 2Pins |
Breakdown Voltage Min | 64.6V |
Breakdown Voltage Max | 71.4V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Breakdown Voltage | 71.4V |
Diode Type | Bidirectional TVS |
Peak Pulse Current Ippm | 6.8A |
Power Dissipation Pd | 3W |
Stand-off Voltage | 58.1V |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | P6SMB Series |
RoHS: | Unknown |
Product Range | P6SMB Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 5.8V |
Clamping Voltage Vc Max | 10.5V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.45V |
Breakdown Voltage Max | 7.14V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
600W 6.8VBR 5% BI DO214AA | TTI Europe |
Tvs Diode, 600W, 5.8V, Bidir, Do-214Aa | Newark Electronics |
TVS DIODE, 600W, 5.8V, BIDIR, DO-214AA | element14 |
Diode TVS Single Bi-Dir 5.8V 600W 2-Pin DO-214AA T/R | Avnet America |
Status: | Unknown |
---|---|
Series: | P6SMB Series |
RoHS: | Compliant |
Product Range | P6SMB Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 58.1V |
Clamping Voltage Vc Max | 6.6V |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
Filter Terminals | SMD |
RoHS Compliant | Yes |
P6SMB Series 10.5 V 0.6 kW Surface Mount Uni-Directional TVS Diode - DO-214AA | Future Electronics |
TVS-DIODE BI 0,6KW 6,8V SMB | Rutronik |
Diode TVS Bi-Directional 5.8V 600W SMB | RS |
Littelfuse TVS Diode, Bi-Directional, 5.8V, 58.1A, DO-214AA | Distrelec |
Diode: TVS | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a P6SMB68CA?
Additional datasheets, footprints and schematics for P6SMB68CA are listed on our Part Details page. You can also find images and similar parts to P6SMB68CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P6SMB68CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6SMB68CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P6SMB68CA fall under?
The P6SMB68CA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to P6SMB68CA when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P6SMB68CA you can contact the distributor directly for product support, shipping queries etc.
Is the P6SMB68CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P6SMB68CA have stock available?
Authorised distributors including Schukat Electronic, Future Electronics, Chip One Stop, Rutronik and TTI Europe have stock available or on a lead time for P6SMB68CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P6SMB68CA often in real-time on the comparison pages.
What if I can't find stock of P6SMB68CA?
You can fill out our help required form which you can use to request a quote for P6SMB68CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.