Status: | Unknown |
---|---|
Series: | P6SMB Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.14 |
5,130
|
Buy Now | |
Schukat Electronic | US$0.09 |
145,700
|
Buy Now | |
TTI Europe | US$0.07 |
138,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.10 |
12,340
|
Buy Now | |
element14 | US$0.09 |
11,040
|
Buy Now | |
Farnell | US$0.09 |
11,040
|
Buy Now | |
Rutronik | US$0.06 |
9,000
|
Buy Now | |
Future Electronics | US$0.12 |
9,000
|
Buy Now | |
CoreStaff | US$0.15 |
3,000
|
Buy Now | |
Distrelec | US$0.22 |
2,975
|
Buy Now | |
Newark Electronics | US$0.18 |
2,965
|
Buy Now | |
RS Americas | US$0.23 |
540
|
Buy Now | |
Avnet America | US$0.08 |
-
|
Buy Now | |
Sager | US$0.08 |
-
|
Buy Now |
Product Range | P6SMB Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 28.2V |
Clamping Voltage Vc Max | 45.7V |
Diode Case Style | SMD |
No. of Pins | 2Pins |
Breakdown Voltage Min | 31.4V |
Breakdown Voltage Max | 34.7V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Breakdown Voltage | 34.7V |
Diode Type | Unidirectional TVS |
Peak Pulse Current Ippm | 13.8A |
Power Dissipation Pd | 3W |
Stand-off Voltage | 28.2V |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | P6SMB Series |
RoHS: | Unknown |
Product Range | P6SMB Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 28.2V |
Clamping Voltage Vc Max | 45.7V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 31.4V |
Breakdown Voltage Max | 34.7V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (20-Jun-2016) |
600W 33VBR 5% UNI DO214AA | TTI Europe |
TVS-DIODE UNI 0,6KW 33V SMB | Rutronik |
P6SMB Series 45.7 V 150 mW Surface Mount Bi-Directional TVS Diode - SOD-923 | Future Electronics |
Diode TVS Uni-Directional 28.2V 600W SMB | RS |
Littelfuse TVS Diode, Uni-Directional, 28.2V, 13.3A, DO-214AA | Distrelec |
P6SMB33A, Uni-Directional TVS Diode, 600W, 2-Pin DO-214AA | Littelfuse P6SMB33A | RS Americas |
Diode: TVS | Transfer Multisort Elektronik |
TVS DIODE, UNIDIR, 59.4V, 600W, SMA | element14 |
DIO TVS VBD 33V 600W BIDIR SMB | Avnet America |
Where can I find additional details, specifications and documents for a P6SMB33A?
Additional datasheets, footprints and schematics for P6SMB33A are listed on our Part Details page. You can also find images and similar parts to P6SMB33A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P6SMB33A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6SMB33A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P6SMB33A fall under?
The P6SMB33A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to P6SMB33A when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P6SMB33A you can contact the distributor directly for product support, shipping queries etc.
Is the P6SMB33A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P6SMB33A have stock available?
Authorised distributors including Schukat Electronic, TTI Europe, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for P6SMB33A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P6SMB33A often in real-time on the comparison pages.
What if I can't find stock of P6SMB33A?
You can fill out our help required form which you can use to request a quote for P6SMB33A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.