Prices starting from US$0.09
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.24 |
3,639
|
Buy Now | |
Transfer Multisort Elektronik | US$0.09 |
4,051
|
Buy Now | |
Chip Outpost | US$0.09 |
4,000
|
Buy Now | |
Distrelec | US$0.22 |
3,975
|
Buy Now | |
Newark Electronics | US$0.11 |
3,639
|
Buy Now | |
element14 | US$0.13 |
3,639
|
Buy Now | |
Future Electronics | US$0.13 |
-
|
Buy Now | |
Avnet America | US$0.11 |
-
|
Buy Now | |
TTI Europe | US$0.14 |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 77.8 V |
Breakdown VoltageVBR Min(V) | 86.5 V |
BreakdownVoltageVBR Max (V) | 95.5 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 125 V |
Status: | Unknown |
---|---|
Series: | P6KE Series |
RoHS: | Unknown |
Product Range | P6KE Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 7.78V |
Clamping Voltage Vc Max | 13.4V |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 8.65V |
Breakdown Voltage Max | 9.55V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | P6KE Series |
RoHS: | Unknown |
Product Range | P6KE Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 7.78V |
Clamping Voltage Vc Max | 13.4V |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
TVS DIODE 77.8VWM 125VC DO204AC | Chip Outpost |
Littelfuse TVS Diode, Bi-Directional, 77.8V, 4.9A, DO-204AC | Distrelec |
Tvs Diode, Bidir, 7.78V, Do-15 | Newark Electronics |
TVS DIODE, BIDIR, 7.78V, DO-15 | element14 |
TVS DIODE AXIAL LEAD - P6KE91CA TR | Future Electronics |
600W 91VBR 5% BI DO204AC | TTI Europe |
Where can I find additional details, specifications and documents for a P6KE91CA?
Additional datasheets, footprints and schematics for P6KE91CA are listed on our Part Details page. You can also find images and similar parts to P6KE91CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P6KE91CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6KE91CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P6KE91CA fall under?
The P6KE91CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to P6KE91CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P6KE91CA you can contact the distributor directly for product support, shipping queries etc.
Is the P6KE91CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for P6KE91CA have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip Outpost, Distrelec, Newark Electronics and element14 have stock available or on a lead time for P6KE91CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P6KE91CA often in real-time on the comparison pages.
What if I can't find stock of P6KE91CA?
You can fill out our help required form which you can use to request a quote for P6KE91CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.