Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
3,701
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
3,980
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
3,750
in stock
|
Buy Now | |
element14
from US$0.13
|
3,701
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
3,657
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
1,895
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now | |
TTI Europe
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 20.5 V |
Breakdown VoltageVBR Min(V) | 22.8 V |
BreakdownVoltageVBR Max (V) | 25.2 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 33.2 V |
Status: | NRND |
---|---|
Series: | P6KE |
RoHS: | Compliant |
Peak pulse power: 600 W (10/1000 μs ) |
Stand-off voltage range 6.8 to 440 V |
Unidirectional and bidirectional types |
Low clamping factor |
Fast response time |
UL recognized |
Complies with the following standards IEC 61000-4-2 level 415 kV (air discharge)8 kV (contact discharge) MIL STD 883G, method 3015-7 Class 3HBM (human body model) |
IEC 61000-4-2 level 415 kV (air discharge)8 kV (contact discharge) |
15 kV (air discharge) |
8 kV (contact discharge) |
MIL STD 883G, method 3015-7 Class 3HBM (human body model) |
HBM (human body model) |
Product Specifications |
---|
DS0681 Transilâ„¢, transient voltage surge suppressor (TVS) |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | P6KE Series |
RoHS: | Unknown |
Product Range | P6KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 20.5V |
Clamping Voltage Vc Max | 33.2V |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 22.8V |
Breakdown Voltage Max | 25.2V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Alternate Case Style | DO-204AC |
Body Diameter | 3.56mm |
Breakdown Voltage | 24V |
Breakdown Voltage Range | 22.8V to 25.2V |
Breakover Voltage Min | 22.8V |
Device Marking | P6KE24A |
Diode Type | Unidirectional TVS |
External Length / Height | 7.62mm |
Peak Pulse Current Ippm | 18.1A |
Power Dissipation Pd | 5W |
Reverse Leakage Current Max | 5µA |
Stand-off Voltage | 20.5V |
Termination Type | Axial Leaded |
Test Current | 1mA |
Uni / Bi Directional Polarity | Unidirectional |
TVS DIODE, UNIDIR, 20.5V, DO-15 | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | P6KE Series |
RoHS: | Unknown |
Product Range | P6KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 20.5V |
Clamping Voltage Vc Max | 33.2V |
Diode Case Style | DO-15 (DO-204AC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 22.8V |
Breakdown Voltage Max | 25.2V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode TVS Single Uni-Directional 20.5V 600W 2-Pin DO-15 | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Littelfuse TVS Diode, Uni-Directional, 20.5V, 18.4A, DO-204AC | Distrelec |
TVS DIODE, UNIDIR, 20.5V, DO-15 | element14 |
Tvs Diode, 800W, 20.5V, Unidir, Do-15 | Newark Electronics |
Transient Voltage Suppressors 20.5Vr 600W 18A 5% Uni-Directional | Future Electronics |
TVSS, Diode, For Data/Comm, Industrial Equip, 18.4A, Thru-Hole, Solder Term | Littelfuse P6KE24A | RS Americas |
600W 24VBR 5% UNI DO204AC | TTI Europe |
Status: | Unknown |
---|---|
Series: | P6KE Series |
RoHS: | Unknown |
Product Range | P6KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 20.5V |
Clamping Voltage Vc Max | 33.2V |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a P6KE24A?
Additional datasheets, footprints and schematics for P6KE24A are listed on our Part Details page. You can also find images and similar parts to P6KE24A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P6KE24A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6KE24A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P6KE24A fall under?
The P6KE24A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to P6KE24A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P6KE24A you can contact the distributor directly for product support, shipping queries etc.
Is the P6KE24A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for P6KE24A have stock available?
Authorised distributors including Farnell, CoreStaff, Distrelec, element14 and Newark Electronics have stock available or on a lead time for P6KE24A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P6KE24A often in real-time on the comparison pages.
What if I can't find stock of P6KE24A?
You can fill out our help required form which you can use to request a quote for P6KE24A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.