Status: | Active |
---|---|
Series: | P6KE |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
432
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
7,449
in stock
|
Buy Now | |
element14
from US$0.21
|
7,449
in stock
|
Buy Now | |
Farnell
from US$0.22
|
7,449
in stock
|
Buy Now | |
Chip Outpost
from US$0.13
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
3,995
in stock
|
Buy Now | |
Conrad
from US$0.37
|
3,958
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
190
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
TTI Europe
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Peak pulse power: 600 W (10/1000 μs ) |
Stand-off voltage range 6.8 to 440 V |
Unidirectional and bidirectional types |
Low clamping factor |
Fast response time |
UL recognized |
Complies with the following standards IEC 61000-4-2 level 415 kV (air discharge)8 kV (contact discharge) MIL STD 883G, method 3015-7 Class 3HBM (human body model) |
IEC 61000-4-2 level 415 kV (air discharge)8 kV (contact discharge) |
15 kV (air discharge) |
8 kV (contact discharge) |
MIL STD 883G, method 3015-7 Class 3HBM (human body model) |
HBM (human body model) |
Product Specifications |
---|
DS0681 Transilâ„¢, transient voltage surge suppressor (TVS) |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
TVS Diode Bidirectional 600W 220V DO-15 | RS |
TVS DO-15 BIDI 600W - 188V - 175 | Future Electronics |
Diode TVS Single Bi-Dir 188V 600W 2-Pin DO-15 Ammo | Avnet America |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 185 V |
Breakdown VoltageVBR Min(V) | 209 V |
BreakdownVoltageVBR Max (V) | 231 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 328 V |
Status: | Unknown |
---|---|
Series: | P6KE series |
RoHS: | Unknown |
Product Range | P6KE series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 185V |
Clamping Voltage Vc Max | 328V |
Diode Case Style | DO-15 (DO-204AC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 209V |
Breakdown Voltage Max | 231V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Tvs Diode, 600W, 185V, Bidir, Do-204Ac | Newark Electronics |
TVS DIODE, 600W, 185V, BIDIR, DO-204AC | element14 |
TVS DIODE 185VWM 328VC DO204AC | Chip Outpost |
Littelfuse TVS Diode, Bi-Directional, 185V, 1.9A, DO-204AC | Distrelec |
TVS-DIODE BI 0,6KW 220V DO15 | Rutronik |
600W 220VBR 5% BI DO204AC | TTI Europe |
Where can I find additional details, specifications and documents for a P6KE220CA?
Additional datasheets, footprints and schematics for P6KE220CA are listed on our Part Details page. You can also find images and similar parts to P6KE220CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P6KE220CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6KE220CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P6KE220CA fall under?
The P6KE220CA is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to P6KE220CA when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P6KE220CA you can contact the distributor directly for product support, shipping queries etc.
Is the P6KE220CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for P6KE220CA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip Outpost and Distrelec have stock available or on a lead time for P6KE220CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P6KE220CA often in real-time on the comparison pages.
What if I can't find stock of P6KE220CA?
You can fill out our help required form which you can use to request a quote for P6KE220CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.