P6KE20A-E3/54 TVS - Transient Voltage Suppressors by Vishay Intertechnology

TransZorb® Transient Voltage Suppressors

Status: Unknown
Series: P6KE6.8A thru P6KE540A
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.12

Distributor Stock
Logo for Farnell
Farnell
from US$0.27
No stock
Buy Now
Logo for Avnet America
Avnet America
-
4,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.14
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.12
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.35
-
Buy Now
Logo for element14
element14
from US$0.16
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.13
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

Glass passivated chip junction
Available in unidirectional and bidirectional
600 W peak pulse power capability with a 10/1000 µs waveform, repetitive rate (duty cycle): 0.01 %
Applications
Use in sensitive electronics protection against voltage transients induced by inductive load switching and lighting on ICs, MOSFET, signal lines of sensor units for consumer, computer, industrial, automotive, and telecommunication.

Environmental Information

RoHS-Compliant Yes with exemptions
Lead (Pb)-Free Termination is Lead Free
MSL Designation Not Applicable
Device Termination Plating Finish Sn
Halogen-Free No
GREEN No

Alternative Descriptions

Diode TVS Single Uni-Dir 17.1V 600W 2-Pin DO-15 T/R | Avnet America
Tvs Diode, 600W, 20V, Do-204Ac, Full Reel | Newark Electronics
TransZorb 600 W 20 V Uni-Directional Axial TVS Diode - DO-204AC | Future Electronics
P6KE20A-E3/54, Uni-Directional TVS Diode, 600W, 2-Pin DO-204AC | Siliconix / Vishay P6KE20A-E3/54 | RS Americas
05R5630 | element14
TVS DIODE, 600W, 20V, DO-204AC | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a P6KE20A-E3/54?

Additional datasheets, footprints and schematics for P6KE20A-E3/54 are listed on our Part Details page. You can also find images and similar parts to P6KE20A-E3/54 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for P6KE20A-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6KE20A-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does P6KE20A-E3/54 fall under?

The P6KE20A-E3/54 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.

Can I view similar or alternative parts?

You can view similar parts to P6KE20A-E3/54 when available in the TVS Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the P6KE20A-E3/54 you can contact the distributor directly for product support, shipping queries etc.

Is the P6KE20A-E3/54 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for P6KE20A-E3/54 have stock available?

Authorised distributors including Avnet America, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for P6KE20A-E3/54.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for P6KE20A-E3/54 often in real-time on the comparison pages.

What if I can't find stock of P6KE20A-E3/54?

You can fill out our help required form which you can use to request a quote for P6KE20A-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay