Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
3,125
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
13,530
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
3,925
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
2,893
in stock
|
Buy Now | |
element14
from US$0.21
|
2,387
in stock
|
Buy Now | |
Farnell
from US$0.18
|
2,387
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
1,133
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 17.1 V |
Breakdown VoltageVBR Min(V) | 19 V |
BreakdownVoltageVBR Max (V) | 21 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 27.7 V |
Status: | Unknown |
---|---|
Series: | P6KE Series |
RoHS: | Unknown |
Product Range | P6KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 17.1V |
Clamping Voltage Vc Max | 27.7V |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 19V |
Breakdown Voltage Max | 21V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Alternate Case Style | DO-204AC |
Body Diameter | 3.56mm |
Breakdown Voltage | 20V |
Breakdown Voltage Range | 19V to 21V |
Breakover Voltage Min | 19V |
Diode Type | Unidirectional TVS |
External Length / Height | 7.62mm |
Peak Pulse Current Ippm | 22A |
Power Dissipation Pd | 5W |
Reverse Leakage Current Max | 5µA |
Stand-off Voltage | 17.1V |
Termination Type | Axial Leaded |
Test Current | 1mA |
Uni / Bi Directional Polarity | Unidirectional |
Status: | Unknown |
---|---|
Series: | P6KE Series |
RoHS: | Unknown |
Product Range | P6KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 17.1V |
Clamping Voltage Vc Max | 27.7V |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 19V |
Breakdown Voltage Max | 21V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | P6KE Series |
RoHS: | Unknown |
Product Range | P6KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 17.1V |
Clamping Voltage Vc Max | 27.7V |
Diode Case Style | DO-15 (DO-204AC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 19V |
Breakdown Voltage Max | 21V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Tvs Diode, 600W, 20V, Do-15 | Newark Electronics |
P6KE Series 27.7 V 0.6 kW Through Hole Uni-Directional TVS Diode - DO-204AC | Future Electronics |
600W Axial Leaded Transient Voltage Suppression (TVS) Diode | Littelfuse P6KE20A | RS Americas |
600W 20VBR 5% UNI DO204AC | TTI Europe |
Status: | Unknown |
---|---|
Series: | P6KE Series |
RoHS: | Unknown |
Product Range | P6KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 17.1V |
Clamping Voltage Vc Max | 27.7V |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a P6KE20A?
Additional datasheets, footprints and schematics for P6KE20A are listed on our Part Details page. You can also find images and similar parts to P6KE20A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P6KE20A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6KE20A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P6KE20A fall under?
The P6KE20A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to P6KE20A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P6KE20A you can contact the distributor directly for product support, shipping queries etc.
Is the P6KE20A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for P6KE20A have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, RS, Chip One Stop and element14 have stock available or on a lead time for P6KE20A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P6KE20A often in real-time on the comparison pages.
What if I can't find stock of P6KE20A?
You can fill out our help required form which you can use to request a quote for P6KE20A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.