Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
No stock
|
Buy Now | |
TTI Europe
from US$0.08
|
44,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
32,000
in stock
|
Buy Now | |
element14
from US$0.27
|
13,550
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
10,845
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
4,692
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
4,344
in stock
|
Buy Now | |
Farnell
from US$0.31
|
4,344
in stock
|
Buy Now | |
CoreStaff
from US$0.13
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
3,900
in stock
|
Buy Now | |
Conrad
from US$0.18
|
3,818
in stock
|
Buy Now | |
SOS electronic
from US$0.07
|
2,400
in stock
|
Buy Now | |
RS Americas
from US$0.23
|
77
in stock
|
Buy Now | |
Avnet Silica
-
|
62,000
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 171 V |
Breakdown VoltageVBR Min(V) | 190 V |
BreakdownVoltageVBR Max (V) | 210 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 274 V |
Status: | Active |
---|---|
Series: | P6KE |
RoHS: | Compliant |
Peak pulse power: 600 W (10/1000 μs ) |
Stand-off voltage range 6.8 to 440 V |
Unidirectional and bidirectional types |
Low clamping factor |
Fast response time |
UL recognized |
Complies with the following standards IEC 61000-4-2 level 415 kV (air discharge)8 kV (contact discharge) MIL STD 883G, method 3015-7 Class 3HBM (human body model) |
IEC 61000-4-2 level 415 kV (air discharge)8 kV (contact discharge) |
15 kV (air discharge) |
8 kV (contact discharge) |
MIL STD 883G, method 3015-7 Class 3HBM (human body model) |
HBM (human body model) |
Product Specifications |
---|
DS0681 Transilâ„¢, transient voltage surge suppressor (TVS) |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Transient Voltage Suppressor, Tvs, Transil P6Ke Series, Unidirectional, 171 V, Do-15, 2, 190 V Rohs Compliant: Yes |Stmicroelectronics P6KE200A | Newark Electronics |
DIODE, TVS, 200V, 600W | Farnell |
Diode TVS Single Uni-Dir 171V 600W 2-Pin DO-15 T/R | Avnet Silica |
Unidirectional 600W TVS diode,P6KE200A | RS |
Status: | Unknown |
---|---|
Series: | P6KE Series |
RoHS: | Unknown |
Product Range | P6KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 171V |
Clamping Voltage Vc Max | 274V |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 190V |
Breakdown Voltage Max | 210V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Alternate Case Style | DO-204AC |
Body Diameter | 3.56mm |
Breakdown Voltage | 200V |
Breakdown Voltage Range | 190V to 210V |
Breakover Voltage Min | 190V |
Diode Type | Unidirectional TVS |
External Length / Height | 7.62mm |
Peak Pulse Current Ippm | 2.2A |
Power Dissipation Pd | 5W |
Reverse Leakage Current Max | 5µA |
Stand-off Voltage | 171V |
Termination Type | Axial Leaded |
Test Current | 1mA |
Uni / Bi Directional Polarity | Unidirectional |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DIODE, TVS, 200V, 600W | element14 |
Status: | Unknown |
---|---|
Series: | P6KE Series |
RoHS: | Unknown |
Product Range | P6KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 171V |
Clamping Voltage Vc Max | 274V |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 190V |
Breakdown Voltage Max | 210V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (20-Jun-2016) |
600W 200VBR 5% UNI DO204AC | TTI Europe |
P6KE Series 274 V 600 W Through Hole Uni-Directional TVS Diode - DO-204AC | Future Electronics |
Littelfuse TVS Diode, Uni-Directional, 171V, 2.2A, DO-204AC | Distrelec |
600W Axial Leaded Transient Voltage Suppression (TVS) Diode | Littelfuse P6KE200A | RS Americas |
TVS-DIODE UNI 0,6KW 200V DO15 | Rutronik |
Status: | Unknown |
---|---|
Series: | P6KE Series |
RoHS: | Unknown |
Product Range | P6KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 171V |
Clamping Voltage Vc Max | 274V |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 190V |
Breakdown Voltage Max | 210V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode TVS Single Uni-Directional 171V 600W 2-Pin DO-15 | Avnet Asia |
Status: | Unknown |
---|---|
Series: | P6KE Series |
RoHS: | Unknown |
Product Range | P6KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 171V |
Clamping Voltage Vc Max | 274V |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a P6KE200A?
Additional datasheets, footprints and schematics for P6KE200A are listed on our Part Details page. You can also find images and similar parts to P6KE200A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P6KE200A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6KE200A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P6KE200A fall under?
The P6KE200A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to P6KE200A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P6KE200A you can contact the distributor directly for product support, shipping queries etc.
Is the P6KE200A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for P6KE200A have stock available?
Authorised distributors including TTI Europe, Future Electronics, element14, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for P6KE200A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P6KE200A often in real-time on the comparison pages.
What if I can't find stock of P6KE200A?
You can fill out our help required form which you can use to request a quote for P6KE200A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.