P6KE13CA Zener TVSs by Diodes Incorporated

600W Transient Voltage Suppressor


Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for RS
RS
from US$0.29
4,290
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.16
3,875
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.07
3,270
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.26
3,091
in stock
Buy Now
Logo for element14
element14
from US$0.41
3,091
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.42
3,091
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.11
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.11
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.13
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

AEC Qualified No
Compliance (Only Automotive supports PPAP) Standard
Configuration Single (Bi-Directional)
Power Rating (mW) 600 W
Reverse Standoff Voltage VRWM(V) 11.1 V
Breakdown VoltageVBR Min(V) 12.4 V
BreakdownVoltageVBR Max (V) 13.7 V
Maximum Reverse Leakage CurrentIR @ VRWM Max 5 µA
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) 18.2 V


P6KE13CA TVS - Transient Voltage Suppressors by ON Semiconductor

DIODE TVS 13V 600W

Status: Unknown
Series: P6KE1 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range P6KE1 Series
TVS Polarity Bidirectional
Reverse Stand-Off Voltage Vrwm 11.1V
Clamping Voltage Vc Max 18.2V
Diode Case Style DO-15
No. of Pins 2Pins
Breakdown Voltage Min 124V
Breakdown Voltage Max 137V
Peak Pulse Power Dissipation 600W
Automotive Qualification Standard -
SVHC Lead (27-Jun-2018)
Alternate Case Style DO-204AC
Body Diameter 3.56mm
Breakdown Voltage 13V
Breakdown Voltage Range 124V to 137V
Breakover Voltage Min 12.4V
Diode Type Bidirectional TVS
External Length / Height 7.62mm
Leakage Current 5µA
Operating Temperature Max 175°C
Operating Temperature Min -65°C
Operating Temperature Range -65°C to +175°C
Peak Pulse Current Ippm 33A
Power Dissipation Pd 5W
Reverse Leakage Current Max 5µA
Stand-off Voltage 11.1V
Termination Type Axial Leaded
Test Current 1mA
Uni / Bi Directional Polarity Bidirectional

Alternative Descriptions

TVS Diode Bidirectional 600W 13V DO-15 | RS

P6KE13CA TVS - Transient Voltage Suppressors by Multicomp

DIODE TVS 13V 600W

Status: Unknown
Series: P6KE1 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range P6KE1 Series
TVS Polarity Bidirectional
Reverse Stand-Off Voltage Vrwm 11.1V
Clamping Voltage Vc Max 18.2V
Diode Case Style DO-15
No. of Pins 2Pins
Breakdown Voltage Min 12.4V
Breakdown Voltage Max 13.7V
Peak Pulse Power Dissipation 600W
Automotive Qualification Standard -
SVHC No SVHC (07-Jul-2017)
Breakdown Voltage 13.7V
Breakdown Voltage Range 12.4V to 13.7V
Diode Type Bidirectional TVS
Peak Pulse Current Ippm 34A
Power Dissipation Pd 5W
Stand-off Voltage 11.1V
Termination Type Axial Leaded

P6KE13CA TVS - Transient Voltage Suppressors by Littelfuse

TVS DIODE 600W 11.1V BIDIR DO-204AC

Status: Unknown
Series: P6KE series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range P6KE series
TVS Polarity Bidirectional
Reverse Stand-Off Voltage Vrwm 11.1V
Clamping Voltage Vc Max 18.2V
Diode Case Style DO-204AC
No. of Pins 2Pins
Breakdown Voltage Min 12.4V
Breakdown Voltage Max 13.7V
Peak Pulse Power Dissipation 600W
Automotive Qualification Standard -
SVHC No SVHC (12-Jan-2017)

Alternative Descriptions

Littelfuse TVS Diode, Bi-Directional, 11.1V, 33.5A, DO-204AC | Distrelec
600W 13VBR 5% BI DO204AC | TTI Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a P6KE13CA?

Additional datasheets, footprints and schematics for P6KE13CA are listed on our Part Details page. You can also find images and similar parts to P6KE13CA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for P6KE13CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6KE13CA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does P6KE13CA fall under?

The P6KE13CA is listed under Zener TVSs.

Can I view similar or alternative parts?

You can view similar parts to P6KE13CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the P6KE13CA you can contact the distributor directly for product support, shipping queries etc.

Is the P6KE13CA RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.

Which authorised distributors for P6KE13CA have stock available?

Authorised distributors including RS, Distrelec, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for P6KE13CA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for P6KE13CA often in real-time on the comparison pages.

What if I can't find stock of P6KE13CA?

You can fill out our help required form which you can use to request a quote for P6KE13CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay