Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
4,780
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
12,000
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
3,975
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
3,165
in stock
|
Buy Now | |
element14
from US$0.30
|
3,165
in stock
|
Buy Now | |
Farnell
from US$0.12
|
3,165
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
2,853
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 111 V |
Breakdown VoltageVBR Min(V) | 124 V |
BreakdownVoltageVBR Max (V) | 137 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 179 V |
Status: | Unknown |
---|---|
Series: | P6KE1 Series |
RoHS: | Unknown |
Product Range | P6KE1 Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 111V |
Clamping Voltage Vc Max | 179V |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 124V |
Breakdown Voltage Max | 137V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Breakdown Voltage | 124V |
Breakdown Voltage Range | 124V to 137V |
Breakover Voltage Min | 124V |
Diode Type | Unidirectional TVS |
Peak Pulse Current Ippm | 3.4A |
Power Dissipation Pd | 5W |
Stand-off Voltage | 111V |
Termination Type | Axial Leaded |
Status: | Unknown |
---|---|
Series: | P6KE Series |
RoHS: | Unknown |
Product Range | P6KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 111V |
Clamping Voltage Vc Max | 179V |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Packaging | Cut Tape |
Status: | Unknown |
---|---|
Series: | P6KE Series |
RoHS: | Unknown |
Product Range | P6KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 111V |
Clamping Voltage Vc Max | 179V |
Diode Case Style | DO-15 (DO-204AC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 124V |
Breakdown Voltage Max | 137V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Transient voltage suppressor IC,P6KE130A | RS |
Tvs Diode, 600W, 111V, Unidir, Do-204Ac | Newark Electronics |
TVS DIODE, 600W, 111V, UNIDIR, DO-204AC | element14 |
Diode TVS Single Uni-Directional 111V 600W 2-Pin DO-204AC | Avnet America |
Status: | Unknown |
---|---|
Series: | P6KE Series |
RoHS: | Unknown |
Product Range | P6KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 111V |
Clamping Voltage Vc Max | 179V |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Zener Diode, 0.5W, 5% | Future Electronics |
600W 130VBR 5% UNI DO204AC | TTI Europe |
Where can I find additional details, specifications and documents for a P6KE130A?
Additional datasheets, footprints and schematics for P6KE130A are listed on our Part Details page. You can also find images and similar parts to P6KE130A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P6KE130A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6KE130A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P6KE130A fall under?
The P6KE130A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to P6KE130A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P6KE130A you can contact the distributor directly for product support, shipping queries etc.
Is the P6KE130A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for P6KE130A have stock available?
Authorised distributors including Future Electronics, RS, Distrelec, Newark Electronics and element14 have stock available or on a lead time for P6KE130A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P6KE130A often in real-time on the comparison pages.
What if I can't find stock of P6KE130A?
You can fill out our help required form which you can use to request a quote for P6KE130A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.