Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 94 V |
Breakdown VoltageVBR Min(V) | 105 V |
BreakdownVoltageVBR Max (V) | 116 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 152 V |
Status: | Unknown |
---|---|
Series: | P6KE1 Series |
RoHS: | Unknown |
Product Range | P6KE1 Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 94V |
Clamping Voltage Vc Max | 152V |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 105V |
Breakdown Voltage Max | 116V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Breakdown Voltage | 116V |
Diode Type | Bidirectional TVS |
Peak Pulse Current Ippm | 4.1A |
Power Dissipation Pd | 5W |
Stand-off Voltage | 94V |
Termination Type | Axial Leaded |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Littelfuse TVS Diode, Bi-Directional, 94V, 4A, DO-204AC | Distrelec |
Transient Suppressor Diode,single,bidirectional,94V V(Rwm),do-204Ac |Littelfuse P6KE110CA | Newark Electronics |
600W 110VBR 5% BI DO204AC | TTI Europe |
Where can I find additional details, specifications and documents for a P6KE110CA?
Additional datasheets, footprints and schematics for P6KE110CA are listed on our Part Details page. You can also find images and similar parts to P6KE110CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P6KE110CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6KE110CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P6KE110CA fall under?
The P6KE110CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to P6KE110CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P6KE110CA you can contact the distributor directly for product support, shipping queries etc.
Is the P6KE110CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for P6KE110CA have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for P6KE110CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P6KE110CA often in real-time on the comparison pages.
What if I can't find stock of P6KE110CA?
You can fill out our help required form which you can use to request a quote for P6KE110CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.