Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
1,600
in stock
|
Buy Now | |
element14
from US$0.39
|
1,774
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
1,754
in stock
|
Buy Now | |
Farnell
from US$0.71
|
1,754
in stock
|
Buy Now | |
Rutronik
from US$0.33
|
1,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.53
|
1,396
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
800
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
800
in stock
|
Buy Now | |
TTI Europe
from US$0.28
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 6A |
Diode Configuration | Single |
Forward Voltage VF Max | 900mV |
Reverse Recovery Time trr Max | 2.5µs |
Forward Surge Current Ifsm Max | 400A |
RoHS Compliant | Yes |
Diode, Standard, 6A, 400V, P600 | Newark Electronics |
SI-DIODE 6A 400V P600 | Rutronik |
6A,400V,PLASTIC RECT | RS |
Diode: rectifying | Transfer Multisort Elektronik |
P600G Series 400 V 6 A 2.5 ns General Purpose Plastic Rectifier - P-600 | Future Electronics |
Diode Switching 400V 22A 2-Pin Case P600 T/R | Avnet America |
Where can I find additional details, specifications and documents for a P600G-E3/54?
Additional datasheets, footprints and schematics for P600G-E3/54 are listed on our Part Details page. You can also find images and similar parts to P600G-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P600G-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P600G-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P600G-E3/54 fall under?
The P600G-E3/54 is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to P600G-E3/54 when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P600G-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the P600G-E3/54 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for P600G-E3/54 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Rutronik and RS have stock available or on a lead time for P600G-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P600G-E3/54 often in real-time on the comparison pages.
What if I can't find stock of P600G-E3/54?
You can fill out our help required form which you can use to request a quote for P600G-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.