Status: | Unknown |
---|---|
Series: | P600D Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
No stock
|
Buy Now | |
Conrad
from US$0.20
|
3,202
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
3,030
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
2,000
in stock
|
Buy Now | |
SOS electronic
from US$0.07
|
1,300
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
275
in stock
|
Buy Now | |
Sorelec
-
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
Rapid Electronics
from US$0.06
|
-
|
Buy Now | |
element14
from US$0.13
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 6A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 400A |
Operating Temperature Max | 150°C |
Diode Case Style | P600 |
No. of Pins | 2Pins |
Product Range | P600D Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current Ifsm | 400A |
Diode Polarity | Cathode |
Diode Type | Standard Recovery |
Forward Voltage | 1V |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Standard Diode, 6A, 200V, Axial | Newark Electronics |
DIODE, STANDARD, 6A, 200V | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 6A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Forward Surge Current Ifsm Max | 400A |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a P600D?
Additional datasheets, footprints and schematics for P600D are listed on our Part Details page. You can also find images and similar parts to P600D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P600D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P600D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P600D fall under?
The P600D is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to P600D when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P600D you can contact the distributor directly for product support, shipping queries etc.
Is the P600D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P600D have stock available?
Authorised distributors including Conrad, Transfer Multisort Elektronik, Rutronik, SOS electronic and Distrelec have stock available or on a lead time for P600D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P600D often in real-time on the comparison pages.
What if I can't find stock of P600D?
You can fill out our help required form which you can use to request a quote for P600D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.