Status: | Unknown |
---|---|
Series: | P600A Series |
RoHS: | Unknown |
Prices starting from US$0.07
Repetitive Reverse Voltage Vrrm Max | 50V |
---|---|
Forward Current If(AV) | 6A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 400A |
Operating Temperature Max | 150°C |
Diode Case Style | P600 |
No. of Pins | 2Pins |
Product Range | P600A Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current Ifsm | 400A |
Diode Polarity | Cathode |
Diode Type | Standard Recovery |
Forward Voltage | 1V |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
DIODE, STANDARD, 6A, 50V | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 50V |
---|---|
Forward Current If(AV) | 6A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Forward Surge Current Ifsm Max | 400A |
RoHS Compliant | Yes |
Rectifier, Single, 50V, 6A, Axial | Newark Electronics |
Where can I find additional details, specifications and documents for a P600A.?
Additional datasheets, footprints and schematics for P600A. are listed on our Part Details page. You can also find images and similar parts to P600A. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P600A. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P600A. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P600A. fall under?
The P600A. is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to P600A. when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P600A. you can contact the distributor directly for product support, shipping queries etc.
Is the P600A. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P600A. have stock available?
Authorised distributors including Conrad, Distrelec, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for P600A..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P600A. often in real-time on the comparison pages.
What if I can't find stock of P600A.?
You can fill out our help required form which you can use to request a quote for P600A. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.