Status: | Unknown |
---|---|
Series: | P4KE Series |
RoHS: | Unknown |
Prices starting from US$0.0249
Product Range | P4KE Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 25.6V |
Clamping Voltage Vc Max | 41.4V |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 28.5V |
Breakdown Voltage Max | 31.5V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | P4KE Series |
RoHS: | Unknown |
Product Range | P4KE Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 25.6V |
Clamping Voltage Vc Max | 41.4V |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 28.5V |
Breakdown Voltage Max | 31.5V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Transient Suppressor Diode,single,bidirectional,25.6V V(Rwm),do-41 |Littelfuse P4KE30CA | Newark Electronics |
400W 30VBR 5% BI DO204AL | TTI Europe |
Status: | Unknown |
---|---|
Series: | P4KE Series |
RoHS: | Unknown |
Product Range | P4KE Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 25.6V |
Clamping Voltage Vc Max | 41.4V |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
TVS DIODE, 400W, 25.6V, BIDIR, DO-204AL | Farnell |
Where can I find additional details, specifications and documents for a P4KE30CA?
Additional datasheets, footprints and schematics for P4KE30CA are listed on our Part Details page. You can also find images and similar parts to P4KE30CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P4KE30CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P4KE30CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P4KE30CA fall under?
The P4KE30CA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to P4KE30CA when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P4KE30CA you can contact the distributor directly for product support, shipping queries etc.
Is the P4KE30CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P4KE30CA have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for P4KE30CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P4KE30CA often in real-time on the comparison pages.
What if I can't find stock of P4KE30CA?
You can fill out our help required form which you can use to request a quote for P4KE30CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.