Status: | Unknown |
---|---|
Series: | P4KE Series |
RoHS: | Unknown |
Prices starting from US$0.0249
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0249
|
No stock
|
Buy Now | |
CoreStaff
from US$0.13
|
4,985
in stock
|
Buy Now | |
Schukat Electronic
from US$0.06
|
2,950
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
2,745
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.0432
|
-
|
Buy Now | |
element14
from US$0.0412
|
-
|
Buy Now | |
TTI Europe
from US$0.09
|
-
|
Buy Now |
Product Range | P4KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 15.3V |
Clamping Voltage Vc Max | 25.2V |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 17.1V |
Breakdown Voltage Max | 18.9V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | P4KE Series |
RoHS: | Unknown |
Product Range | P4KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 15.3V |
Clamping Voltage Vc Max | 25.2V |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
TVS DIODE, 400W, 15.3V, UNIDIR, DO-204AL | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transient Suppressor Diode,single,unidirectional,15.3V V(Rwm),do-41 |Littelfuse P4KE18A | Newark Electronics |
400W 18VBR 5% UNI DO204AL | TTI Europe |
Where can I find additional details, specifications and documents for a P4KE18A?
Additional datasheets, footprints and schematics for P4KE18A are listed on our Part Details page. You can also find images and similar parts to P4KE18A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P4KE18A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P4KE18A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P4KE18A fall under?
The P4KE18A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to P4KE18A when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P4KE18A you can contact the distributor directly for product support, shipping queries etc.
Is the P4KE18A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P4KE18A have stock available?
Authorised distributors including CoreStaff, Schukat Electronic, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for P4KE18A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P4KE18A often in real-time on the comparison pages.
What if I can't find stock of P4KE18A?
You can fill out our help required form which you can use to request a quote for P4KE18A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.